18444 Part Information
Details for 18444 by DYMO Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 23.4600 |
5 | 22.0100 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 5.5m |
Tape Width | 12mm |
Tape Material | Vinyl |
Label Tape Colour | Black on White |
For Use With | Dymo Rhino 1000 3000 4200 5000 5200 6000 ILP 219 3M PL100 3M PL150 PL200 PL300 Printers |
Product Range | - |
Background Colour | White |
Colour | White |
Font Colour | Black |
Material | Vinyl |
Alternative Part Descriptions
- TAPE, PERM, VINYL, 12Mm x 5.5M, WHITE; Label Tape Type:Adhesive; Tape Length:5.5m; Tape Width:12mm; Tape Material:Vinyl; Label Tape Colour:Black on White; For Use With:Dymo Rhino 1000, 3000, 4200, 5000, 5200, 6000, ILP 219, 3M PL100, RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 18444?
Additional datasheets, footprints and schematics for 18444 are listed in our Part Details tab. You can also find the 18444 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18444 in the Pricing & Inventory tab next to part details. You can view 18444 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18444 fall under?
The 18444 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 18444 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18444 you can contact the distributor directly for product support, shipping queries etc.
Is the 18444 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18444 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 18444.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18444 often in real-time on the comparison pages.
What if I can't find stock of 18444?
You can fill out our help required form which you can use to request a quote for 18444 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.