18435 Part Information

Details for 18435 by DYMO Corporation

Computer & Office>Labelling & Marking>Label Tape

Part Downloads

Part Specifications

Label Tape Type Adhesive
Tape Length 5.5m
Tape Width 12mm
Tape Material Vinyl
Label Tape Colour Black on Orange
For Use With Dymo Rhino 1000 3000 4200 5000 5200 6000 ILP 219 3M PL100 3M PL150 PL200 PL300 Printers
Product Range -
Background Colour Orange
Colour Orange
Font Colour Black
Material Vinyl

Alternative Part Descriptions

  • TAPE, PERM, VINYL, 12Mm x 5.5M, ORANGE; Label Tape Type:Adhesive; Tape Length:5.5m; Tape Width:12mm; Tape Material:Vinyl; Label Tape Colour:Black on Orange; For Use With:Dymo Rhino 1000, 3000, 4200, 5000, 5200, 6000, ILP 219, 3M PL100,RoHS Compliant: NA | Newark Electronics

Details for 18435 by 3M

Electrical > Accessories - Miscellaneous

Alternative Part Descriptions

  • Scotch-Brite Roloc Surface Conditioning Disc, TS, 3/4 in x NH A VFN Reverse Button, 50 per inner, 200 per case | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18435?

Additional datasheets, footprints and schematics for 18435 are listed in our Part Details tab. You can also find the 18435 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18435 in the Pricing & Inventory tab next to part details. You can view 18435 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18435 fall under?

The 18435 is listed under Computer & Office > Labelling & Marking > Label Tape.

Can I view similar or alternative parts?

You can view similar parts to 18435 when available in the Label Tape range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18435 you can contact the distributor directly for product support, shipping queries etc.

Is the 18435 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 18435 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 18435.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18435 often in real-time on the comparison pages.

What if I can't find stock of 18435?

You can fill out our help required form which you can use to request a quote for 18435 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 18435

Loading...
Loading Results for 18435
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us