18432 Part Information
Details for 18432 by Aven Tools
Tools & Production Supplies > More Tools & Production Supplies
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.7900 |
5 | 21.3700 |
Stock Information
Details
Part Specifications
RoHS Compliant | Yes |
Alternative Part Descriptions
- TWEEZERS 12" , STRT SERRATED TIPS ROHS COMPLIANT: YES | Newark Electronics
Details for 18432 by DYMO Corporation
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 22.7900 |
5 | 21.3700 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 5.5m |
Tape Width | 12mm |
Tape Material | Vinyl |
Label Tape Colour | Black on Yellow |
For Use With | Dymo Rhino 1000 3000 4200 5000 5200 6000 ILP 219 3M PL100 3M PL150 PL200 PL300 Printers |
Product Range | - |
Background Colour | Yellow |
Colour | Yellow |
Font Colour | Black |
Material | Vinyl |
Alternative Part Descriptions
- TAPE, PERM, VINYL, 12Mm x 5.5M, YELLOW; Label Tape Type:Adhesive; Tape Length:5.5m; Tape Width:12mm; Tape Material:Vinyl; Label Tape Colour:Black on Yellow; For Use With:Dymo Rhino 1000, 3000, 4200, 5000, 5200, 6000, ILP 219, 3M PL100,RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 18432?
Additional datasheets, footprints and schematics for 18432 are listed in our Part Details tab. You can also find the 18432 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18432 in the Pricing & Inventory tab next to part details. You can view 18432 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18432 fall under?
The 18432 is listed under Tools & Production Supplies > More Tools & Production Supplies.
Can I view similar or alternative parts?
You can view similar parts to 18432 when available in the More Tools & Production Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18432 you can contact the distributor directly for product support, shipping queries etc.
Is the 18432 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 18432 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 18432.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18432 often in real-time on the comparison pages.
What if I can't find stock of 18432?
You can fill out our help required form which you can use to request a quote for 18432 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.