Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.42
|
4,100
in stock
|
Buy Now | |
Heilind Electronics
from US$0.33
|
13,242
in stock
|
Buy Now | |
element14
from US$0.23
|
6,980
in stock
|
Buy Now | |
Farnell
from US$0.23
|
6,980
in stock
|
Buy Now | |
TE Store
from US$0.47
|
6,318
in stock
|
Buy Now | |
Newark Electronics
from US$0.30
|
5,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
5,000
in stock
|
Buy Now | |
RS Americas
from US$0.21
|
4,320
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.33
|
3,090
in stock
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Boersig
from US$0.24
|
-
|
Buy Now | |
Distrelec
from US$0.19
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal Orientation | Straight |
Crimp Type | Compression |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .799in, 20.32mm |
Mating Tab Width | 4.75mm, .187in |
Wire Size | 22 – 18AWG, .26 – .96mm² |
Accepts Wire Insulation Diameter Range | 3.43mm, .135in |
Voltage (Max) | 300V |
UL Flammability Rating | UL 94V-0 |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Red |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Wire Stop | Yes |
Insertion Force | Low |
Terminates To | Wire & Cable |
Sealable | No |
Insulated | Yes |
Operating Temperature Range | 105°C, 221°F |
RCPT,PIDG FASTON 187 LIF 22-18 | Heilind Electronics |
FEMALE DISCONNECT, 4.75MM, 22-18AWG | element14 |
RCPT,PIDG FASTON 187 LIF 22-18 Quick Disconnect Terminal Type: Receptacle Wire Size: 22 – 18 AWG Wire Size: .26 – .96 mm² Wire Size: 509 – 1900 CMA Mating Tab Width: 4.75 mm Receptacle 22 – 18 AWG .26 – .96 mm² 509 – 1900 CMA | Quick Disconnect | Part Number: 184268-1 | Internal Number: 184268-1 | TE Connectivity | TE Store |
Rcpt,pidg Faston 187 Lif 22-18 Rohs Compliant: Yes |Amp Te Connectivity 184268-1 | Newark Electronics |
T-C FASTON NS, RCPT, PIDG FASTON 187 LIF 22-18 | TE Connectivity 184268-1 | RS Americas |
Recpetacle,22-16AWG,PIDG,4.75mm,Faston | RS |
Quick Disconnect Terminal 18-22AWG RCP 20.83mm 5.84mm Tin Loose Piece | Avnet America |
TE Connectivity - AMP FASTON 187 RCPT PIDG LIF 22-18 | Distrelec |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 187 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 22AWG |
Where can I find additional details, specifications and documents for a 184268-1?
Additional datasheets, footprints and schematics for 184268-1 are listed on our Part Details page. You can also find images and similar parts to 184268-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184268-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184268-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184268-1 fall under?
The 184268-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 184268-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184268-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184268-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184268-1 have stock available?
Authorised distributors including Heilind Electronics, element14, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 184268-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184268-1 often in real-time on the comparison pages.
What if I can't find stock of 184268-1?
You can fill out our help required form which you can use to request a quote for 184268-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.