Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.29
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
3,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
3,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
3,500
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
3,500
in stock
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.33
|
-
|
Buy Now |
Plating Material | Tin |
---|---|
Fully Insulated | No |
Insulation Material | Nylon |
Connection Capacity | Single |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Mating Tab Thickness | .81mm, .032in |
Overall Length | .799in, 20.32mm |
Accepts Wire Insulation Diameter Range | .135in, 3.43mm |
Wire Size | .26 – .96mm², 22 – 18AWG |
Mating Tab Width | .187in, 4.75mm |
Voltage (Max) | 300V |
UL Flammability Rating | UL 94V-2 |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Red |
Packaging Quantity | 3500 |
Packaging Method | Reel |
Sealable | No |
Insulated | Yes |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Insertion Force | Low |
Operating Temperature Range | 221°F, 105°C |
Terminals Rcpt Pidg Faston 187 Lif 22-18 |Amp Te Connectivity 184267-1 | Newark Electronics |
Terminals RCPT PIDG FASTON 187 LIF 22-18 | Rapid Electronics |
TE Connectivity RCPT PIDG FASTON 187 LIF 22-18 Terminals | Distrelec |
Quick Disconnect Terminal 18-22AWG Tin Strip | Avnet America |
Receptacle, PIDG Faston 187 Lif 22-18 | TE Connectivity 184267-1 | RS Americas |
Where can I find additional details, specifications and documents for a 184267-1?
Additional datasheets, footprints and schematics for 184267-1 are listed on our Part Details page. You can also find images and similar parts to 184267-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184267-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184267-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184267-1 fall under?
The 184267-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 184267-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184267-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184267-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184267-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 184267-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184267-1 often in real-time on the comparison pages.
What if I can't find stock of 184267-1?
You can fill out our help required form which you can use to request a quote for 184267-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.