Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Plating Material | Tin |
---|---|
Inspection Slot | Yes |
Weight per Piece | 32.66g |
Number of Holes | 1 |
Terminal Angle | 90° |
Terminal Orientation | Flag |
Terminal & Splice Type | Rectangular Tongue |
Wire Size | 67 – 70mm², 00AWG, 119500 – 150500CMA |
Stud Diameter | .39in, 9.91mm |
Tongue Thickness | .1in, 2.54mm |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Comment | Tin Plate per ASTM B-545 |
Packaging Quantity | 50 |
Packaging Method | Box |
Wire/Cable Type | Copper |
Barrel Type | Closed Barrel |
Sealable | No |
Stud Size | 3/8 |
Insulated | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Term, Ampwr 2/0, 3/8 90 Deg | TE Connectivity 184259-1 | RS Americas |
Special Order: TERM,AMPWR 2/0, 3/8 90 DEG Wire Size: 2/0 AWG Wire Size: 67 – 70 mm² Wire Size: 119500 – 150500 CMA Stud Size: 3/8 Stud Diameter: 9.91 mm 2/0 AWG 67 – 70 mm² 119500 – 150500 CMA 3/8 | Part Number: 184259-1 | Internal Number: 184259-1 | 9.91 mm | TE Connectivity | TE Store |
Term,ampwr 2/0, 3/8 90 Deg Rohs Compliant: Yes |Amp Te Connectivity 184259-1 | Newark Electronics |
Where can I find additional details, specifications and documents for a 184259-1?
Additional datasheets, footprints and schematics for 184259-1 are listed on our Part Details page. You can also find images and similar parts to 184259-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184259-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184259-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184259-1 fall under?
The 184259-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184259-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184259-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184259-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184259-1 have stock available?
Authorised distributors including RS Americas, TTI Europe, TE Store and Newark Electronics have stock available or on a lead time for 184259-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184259-1 often in real-time on the comparison pages.
What if I can't find stock of 184259-1?
You can fill out our help required form which you can use to request a quote for 184259-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.