Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Fully Insulated | No |
---|---|
Insulation Material | Nylon |
Plating Material | Tin |
Connection Capacity | Single |
Crimp Type | Compression |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Terminal Type | Receptacle |
Terminal & Splice Type | Receptacle |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 20.32mm, .8in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Voltage (Max) | 300V |
CSA Certified | Yes |
UL Flammability Rating | UL 94V-0 |
RU (UL Component Program) | Approved |
Mating Retention Type | Dimple |
Wire Insulation Support | With |
Barrel Color | Blue |
Packaging Quantity | 4000 |
Packaging Method | Tape Mounted |
Insulated | Yes |
Wire Stop | Yes |
Terminates To | Wire & Cable |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 105°C, 221°F |
Recept,pidg Faston 16-14 187 Rohs Compliant: Yes |Amp Te Connectivity 184235-2 | Newark Electronics |
Quick Disconnect Terminal 14-16AWG RCP 20.82mm 5.8mm Tin Tape | Avnet America |
Receptacle, PIDG Faston 16-14 187 | TE Connectivity 184235-2 | RS Americas |
RECEPT,PIDG FASTON 16-14 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 4.75 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 184235-2 | Internal Number: 184235-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 184235-2?
Additional datasheets, footprints and schematics for 184235-2 are listed on our Part Details page. You can also find images and similar parts to 184235-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184235-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184235-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184235-2 fall under?
The 184235-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 184235-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184235-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 184235-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184235-2 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, TE Store and Farnell have stock available or on a lead time for 184235-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184235-2 often in real-time on the comparison pages.
What if I can't find stock of 184235-2?
You can fill out our help required form which you can use to request a quote for 184235-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.