Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.26
|
4,098
in stock
|
Buy Now | |
TE Store
from US$0.46
|
5,898
in stock
|
Buy Now | |
Heilind Electronics
from US$0.32
|
5,542
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
4,098
in stock
|
Buy Now | |
element14
from US$0.23
|
4,098
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.32
|
1,293
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
RS Americas
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insulation Material | Nylon |
---|---|
Plating Material | Tin |
Fully Insulated | No |
Connection Capacity | Single |
Terminal Type | Receptacle |
Terminal Orientation | Straight |
Barrel Type | Closed |
Contact Base Material | Brass |
Crimp Type | Compression |
Terminal & Splice Type | Receptacle |
Wire Size | 1.04 – 2.62mm², 2050 – 5180CMA, 16 – 14AWG |
Mating Tab Width | 4.75mm, .187in |
Overall Length | 20.32mm, .8in |
Receptacle Terminal Stock Thickness | .41mm, .016in |
Mating Tab Thickness | .032in, .81mm |
Accepts Wire Insulation Diameter Range | .17in, 4.32mm |
Voltage (Max) | 300V |
RU (UL Component Program) | Approved |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
Wire Insulation Support | With |
Mating Retention Type | Dimple |
Barrel Color | Blue |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Terminates To | Wire & Cable |
Wire Stop | Yes |
Insulated | Yes |
Sealable | No |
Insertion Force | Normal |
Operating Temperature Range | 221°F, 105°C |
RECEPT,PIDG FASTON 16-14 187 Quick Disconnect Terminal Type: Receptacle Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Size: 2050 – 5180 CMA Mating Tab Width: 4.75 mm Receptacle 16 – 14 AWG 1.04 – 2.62 mm² 2050 – 5180 CMA | Quick Disconnect | Part Number: 184235-1 | Internal Number: 184235-1 | TE Connectivity | TE Store |
RECEPT,PIDG FASTON 16-14 187 | Heilind Electronics |
Female Disconnect, 4.75Mm, 16-14Awg, Blu | Newark Electronics |
FEMALE DISCONNECT, 4.75MM, 16-14AWG, BLU | element14 |
Quick Disconnect Terminal 14-16AWG F 20.32mm 5.8mm Tin Loose Piece | Avnet America |
Receptacle, PIDG Faston 16-14 187 | TE Connectivity 184235-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | PIDG FASTON 187 Series |
RoHS: | Unknown |
Product Range | PIDG FASTON 187 Series |
---|---|
Terminal Type | Female Quick Disconnect |
Tab Size - Metric | 4.75mm x 0.81mm |
Tab Size - Imperial | 0.187" x 0.032" |
Wire Size AWG Min | 16AWG |
Where can I find additional details, specifications and documents for a 184235-1?
Additional datasheets, footprints and schematics for 184235-1 are listed on our Part Details page. You can also find images and similar parts to 184235-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184235-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184235-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184235-1 fall under?
The 184235-1 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 184235-1 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184235-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184235-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184235-1 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 184235-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184235-1 often in real-time on the comparison pages.
What if I can't find stock of 184235-1?
You can fill out our help required form which you can use to request a quote for 184235-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.