Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Tweezer Type | Cross Lock |
---|---|
Tweezer Tip Type / Style | Straight Pointed |
Overall Length | 115mm |
Tweezer Body Material | Stainless Steel |
Tweezer Tip Material | Stainless Steel |
Product Range | - |
Tweezer, 115Mm | Newark Electronics |
TWEEZER, 115MM | element14 |
Tweezers Self Locking 4-1/2in | Aven 18423 | RS Americas |
Where can I find additional details, specifications and documents for a 18423?
Additional datasheets, footprints and schematics for 18423 are listed on our Part Details page. You can also find images and similar parts to 18423 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18423 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18423 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18423 fall under?
The 18423 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Tweezers.
Can I view similar or alternative parts?
You can view similar parts to 18423 when available in the Tweezers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18423 you can contact the distributor directly for product support, shipping queries etc.
Is the 18423 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18423 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for 18423.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18423 often in real-time on the comparison pages.
What if I can't find stock of 18423?
You can fill out our help required form which you can use to request a quote for 18423 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.