Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.92
|
1,678
in stock
|
Buy Now | |
Newark Electronics
from US$2.29
|
1,678
in stock
|
Buy Now | |
Rapid Electronics
from US$2.10
|
1,678
in stock
|
Buy Now | |
Chip One Stop
from US$1.92
|
1,678
in stock
|
Buy Now | |
Farnell
from US$2.88
|
1,350
in stock
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
RS Americas
from US$7.19
|
-
|
Buy Now | |
Sager
from US$8.70
|
-
|
Buy Now |
Plating Material | Tin, Copper |
---|---|
Insulation Sleeve Color | Red |
Stripe Color | Red |
Terminal Angle | 90° |
Number of Holes | 2 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Flag |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Wire Insulation Diameter | .56in, 14.224mm |
Stud Diameter | 10mm, 5mm, .197in |
Overall Length | 23.4mm, .921in |
Wire Insulation Diameter (Max) | 14.224mm, .56in |
Tongue Thickness | .79mm, .031in |
Voltage (Max) | 600V |
Current Rating | 2A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Stud Size | #10 |
Barrel Type | Closed Barrel |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Insulation Support |
Shape Description | RING-051 |
Operating Temperature Range | 105°C, 221°F |
Terminals Terminal R 90 Deg Pg 2 10 |Amp Te Connectivity 184150-1 | Newark Electronics |
Terminals TERMINAL R 90 DEG PG 2 10 | Rapid Electronics |
TE Connectivity TERMINAL R 90 DEG PG 2 10 Terminals TERM | Distrelec |
TERMINAL, RING TONGUE, #10, 2AWG, RED | Farnell |
Ring and Spade Terminal 2AWG 18.06mm Tin Loose Piece | Avnet America |
Status: | Unknown |
---|---|
Series: | PLASTI-GRIP Series |
RoHS: | Unknown |
Stud Size - Metric | M5 |
---|---|
Stud Size - Imperial | #10 |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Product Range | PLASTI-GRIP Series |
Insulator Colour | Red |
Insulator Material | PVC (Polyvinylchloride) |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 184150-1?
Additional datasheets, footprints and schematics for 184150-1 are listed on our Part Details page. You can also find images and similar parts to 184150-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184150-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184150-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184150-1 fall under?
The 184150-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184150-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184150-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184150-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184150-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 184150-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184150-1 often in real-time on the comparison pages.
What if I can't find stock of 184150-1?
You can fill out our help required form which you can use to request a quote for 184150-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.