Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.12
|
5,286
in stock
|
Buy Now | |
Electro Enterprises
from US$0.94
|
6,063
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
5,286
in stock
|
Buy Now | |
element14
from US$1.07
|
5,286
in stock
|
Buy Now | |
TE Store
from US$1.90
|
3,132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.48
|
549
in stock
|
Buy Now | |
Heilind Electronics
from US$1.48
|
183
in stock
|
Buy Now | |
TTI Europe
from US$2.95
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.94
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 20 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 7.5A |
Termination Method to Wire & Cable | Crimp |
Contpin Rohs Compliant: Yes |Deutsch Te Connectivity 1841-1-5620 | Newark Electronics |
CONTPIN | element14 |
CONT PIN Contact Size: 20 Contact Current Rating (Max): 7.5 A Junction Contact | 20 7.5 A | Part Number: 1841-1-5620 | Internal Number: 1841-1-5620 | TE Connectivity | TE Store |
CONTACT QT#5004131117 | Heilind Electronics Asia |
CONTACT PIN | TTI Europe |
1841-1-5620 | Avnet America |
Where can I find additional details, specifications and documents for a 1841-1-5620?
Additional datasheets, footprints and schematics for 1841-1-5620 are listed on our Part Details page. You can also find images and similar parts to 1841-1-5620 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1841-1-5620 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1841-1-5620 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1841-1-5620 fall under?
The 1841-1-5620 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1841-1-5620 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1841-1-5620 you can contact the distributor directly for product support, shipping queries etc.
Is the 1841-1-5620 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1841-1-5620 have stock available?
Authorised distributors including Electro Enterprises, Newark Electronics, element14, Farnell and TE Store have stock available or on a lead time for 1841-1-5620.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1841-1-5620 often in real-time on the comparison pages.
What if I can't find stock of 1841-1-5620?
You can fill out our help required form which you can use to request a quote for 1841-1-5620 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.