Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.14
Contact Termination Area Plating Material | Gold |
---|---|
Contact Size | 16 |
Contact Type | Pin |
Contact Mating Area Plating Material | Gold |
Contact Current Rating (Max) | 13A |
Termination Method to Wire & Cable | Crimp |
CONT PIN Contact Size: 16 Contact Current Rating (Max): 13 A Junction Contact | 16 13 A | Part Number: 1841-1-5616 | Internal Number: 1841-1-5616 | TE Connectivity | TE Store |
CONT PIN | Heilind Electronics Asia |
Contact PIN Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 1841-1-5616?
Additional datasheets, footprints and schematics for 1841-1-5616 are listed on our Part Details page. You can also find images and similar parts to 1841-1-5616 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1841-1-5616 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1841-1-5616 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1841-1-5616 fall under?
The 1841-1-5616 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1841-1-5616 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1841-1-5616 you can contact the distributor directly for product support, shipping queries etc.
Is the 1841-1-5616 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1841-1-5616 have stock available?
Authorised distributors including Electro Enterprises, TE Store, Heilind Electronics Asia, Heilind Electronics and Avnet America have stock available or on a lead time for 1841-1-5616.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1841-1-5616 often in real-time on the comparison pages.
What if I can't find stock of 1841-1-5616?
You can fill out our help required form which you can use to request a quote for 1841-1-5616 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.