Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.38
|
1,087
in stock
|
Buy Now | |
TTI Europe
from US$2.05
|
12,600
in stock
|
Buy Now | |
Powell Electronics
from US$3.06
|
2,850
in stock
|
Buy Now | |
Newark Electronics
from US$3.40
|
1,087
in stock
|
Buy Now | |
element14
from US$3.04
|
1,087
in stock
|
Buy Now | |
TE Store
from US$4.30
|
498
in stock
|
Buy Now | |
Rapid Electronics
from US$3.68
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$4.93
|
25
in stock
|
Buy Now | |
Heilind Electronics
from US$2.98
|
6
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.98
|
2
in stock
|
Buy Now | |
Avnet America
from US$2.47
|
-
|
Buy Now | |
Boersig
from US$2.59
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Copper, Tin |
---|---|
Inspection Slot | No |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal Orientation | Offset |
Terminal & Splice Type | Ring Tongue |
Wire Size | 52600 – 83700CMA, 34 – 35mm², 2AWG |
Barrel Inside Diameter | 9.398mm, .37in |
Stud Diameter | .413in, 10mm, 10.5mm |
Tongue Thickness | .79mm, .031in |
Overall Length | 42.09mm, 1.65in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 50 |
Packaging Method | Box |
Shape Description | RING-054 |
Wire/Cable Type | Regular Wire |
Stud Size | M10 |
Barrel Type | Closed Barrel |
Sealable | No |
Insulated | No |
Support Style | Non - Insulation Support |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring, 10Mm Stud, Crimp, 2Awg | Newark Electronics |
TERMINAL, RING, 10MM STUD, CRIMP, 2AWG | element14 |
TERMINAL,SOLIS R 2 10MM Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 2 AWG Wire Size: 34 – 35 mm² Wire Size: 52600 – 83700 CMA Stud Size: M10 Closed Ring Tongue Terminal 2 AWG 34 – 35 mm² 52600 – 83700 CMA | Ring Terminal | Part Number: 184068-1 | Internal Number: 184068-1 | TE Connectivity | TE Store |
Terminals TERMINAL SOLIS R 2 10MM | Rapid Electronics |
TERMINAL,SOLIS R 2 10MM | Heilind Electronics |
Ring and Spade Terminal 2AWG 42.09mm 22.61mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8" |
Wire Size AWG Max | 2AWG |
Conductor Area CSA | 35mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
Where can I find additional details, specifications and documents for a 184068-1?
Additional datasheets, footprints and schematics for 184068-1 are listed on our Part Details page. You can also find images and similar parts to 184068-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 184068-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 184068-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 184068-1 fall under?
The 184068-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 184068-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 184068-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 184068-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 184068-1 have stock available?
Authorised distributors including TTI Europe, Powell Electronics, Newark Electronics, element14 and Farnell have stock available or on a lead time for 184068-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 184068-1 often in real-time on the comparison pages.
What if I can't find stock of 184068-1?
You can fill out our help required form which you can use to request a quote for 184068-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.