184043035 Part Information

Details for 184043035 by Curtis Instruments

Electrical & Lighting>Industrial Automation & Control Gear>Timers & Counters

Part Downloads

Part Specifications

No. of Digits / Alpha 6
Digit Height 7mm
Supply Voltage Min 48VDC
Supply Voltage Max 150VDC
Panel Cutout Height -
Panel Cutout Width -
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Product Range -
SVHC No SVHC (15-Jun-2015)
Counting Speed 500Hz
External Depth 5mm
External Length / Height 19mm
External Width 33mm
Operating Temperature Range -40°C to +85°C

Alternative Part Descriptions

  • COUNTER MODULE; No. of Digits / Alpha:6; Digit Height:7mm; Supply Voltage Min:48VDC; Supply Voltage Max:150VDC; Panel Cutout Height:-; Panel Cutout Width:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product RoHS Compliant: NA | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 184043035?

Additional datasheets, footprints and schematics for 184043035 are listed in our Part Details tab. You can also find the 184043035 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 184043035 in the Pricing & Inventory tab next to part details. You can view 184043035 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 184043035 fall under?

The 184043035 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to 184043035 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 184043035 you can contact the distributor directly for product support, shipping queries etc.

Is the 184043035 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 184043035 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 184043035.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 184043035 often in real-time on the comparison pages.

What if I can't find stock of 184043035?

You can fill out our help required form which you can use to request a quote for 184043035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 184043035

Loading...
Loading Results for 184043035
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us