Status: | Unknown |
---|---|
Series: | MagJack Series |
RoHS: | Unknown |
Prices starting from US$3.91
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.54
|
No stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$7.81
|
13
in stock
|
Buy Now | |
Chip One Stop
from US$8.00
|
13
in stock
|
Buy Now | |
Distrelec
from US$9.32
|
13
in stock
|
Buy Now | |
Avnet America
from US$3.91
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
IP Rating | - |
Connector Mounting | Through Hole Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | With Magnetics |
LEDs | With LED |
Light Pipes | Without Light Pipe |
Product Range | MagJack Series |
SVHC | No SVHC (20-Jun-2016) |
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination Type | Through Hole |
Gender | Jack |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Modular Connector Type | RJ45 Jack |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5 |
Connector Mounting | Through Hole Mount |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
CONNECTOR, RJ45, JACK, 8P8C, THT | Farnell |
Where can I find additional details, specifications and documents for a 1840419-3?
Additional datasheets, footprints and schematics for 1840419-3 are listed on our Part Details page. You can also find images and similar parts to 1840419-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1840419-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1840419-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1840419-3 fall under?
The 1840419-3 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1840419-3 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1840419-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1840419-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1840419-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1840419-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1840419-3 often in real-time on the comparison pages.
What if I can't find stock of 1840419-3?
You can fill out our help required form which you can use to request a quote for 1840419-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.