Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | 12VDC |
---|---|
Supply Voltage Max | 48VDC |
Time Min | 0s |
Time Max | 99999.9h |
Panel Cutout Height | 22.2mm |
Panel Cutout Width | 45mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Accuracy % | 0.1% |
Digit Height | 5mm |
Display Technology | LCD |
External Depth | 32mm |
External Length / Height | 24.3mm |
External Width | 48.3mm |
Humidity | 95% |
IP / NEMA Rating | IP50 IP65 |
Input Voltage Max | 48VDC |
Input Voltage Min | 12VDC |
Material | ABS/Acrylic |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Reset Time | 250ms |
Socket Type | 3/16" Spade / |
Supply Voltage Range | 12V DC to 48V DC |
Time Range | 0h to 99999.9h |
Panel Mount Timer, Hour Meter, 12 Vdc, 48 Vdc, 0 S, 99999.9 H, 22.2 Mm, 45 Mm |Curtis Instruments 18400143 | Newark Electronics |
HOUR METER, 701D, 12-48V | Farnell |
Where can I find additional details, specifications and documents for a 18400143?
Additional datasheets, footprints and schematics for 18400143 are listed on our Part Details page. You can also find images and similar parts to 18400143 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 18400143 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 18400143 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 18400143 fall under?
The 18400143 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.
Can I view similar or alternative parts?
You can view similar parts to 18400143 when available in the Timers & Counters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 18400143 you can contact the distributor directly for product support, shipping queries etc.
Is the 18400143 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 18400143 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 18400143.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 18400143 often in real-time on the comparison pages.
What if I can't find stock of 18400143?
You can fill out our help required form which you can use to request a quote for 18400143 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.