18400107 Part Information

Details for 18400107 by Curtis Instruments

Electrical & Lighting>Industrial Automation & Control Gear>Timers & Counters

Part Downloads

Part Specifications

Supply Voltage Min 12VDC
Supply Voltage Max 48VDC
Time Min 0s
Time Max 99999.9h
Panel Cutout Height -
Panel Cutout Width -
Product Range -
SVHC No SVHC (15-Jun-2015)
Accuracy % 0.1%
Digit Height 5mm
Display Technology LCD
External Depth 28.6mm
Fixing Hole Diameter 52mm
Humidity 95%
IP / NEMA Rating IP50 IP65
Input Voltage Max 48VDC
Input Voltage Min 12VDC
Material Polycarbonate/Glass
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Reset Time 250ms
Socket Type ¼" Spade / 3 wire
Supply Voltage Range 12V DC to 48V DC
Time Range 0h to 99999.9h

Alternative Part Descriptions

  • Panel Mount Timer, Hour Meter, 12 VDC, 48 VDC, 0 s, 99999.9 h | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 18400107?

Additional datasheets, footprints and schematics for 18400107 are listed in our Part Details tab. You can also find the 18400107 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 18400107 in the Pricing & Inventory tab next to part details. You can view 18400107 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 18400107 fall under?

The 18400107 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Timers & Counters.

Can I view similar or alternative parts?

You can view similar parts to 18400107 when available in the Timers & Counters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 18400107 you can contact the distributor directly for product support, shipping queries etc.

Is the 18400107 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 18400107 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 18400107.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 18400107 often in real-time on the comparison pages.

What if I can't find stock of 18400107?

You can fill out our help required form which you can use to request a quote for 18400107 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 18400107

Loading...
Loading Results for 18400107
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us