Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Color | Black |
---|---|
Number of Positions | 5 |
Screw & Hole Thread Size | M12 |
Internal Connection | 1 |
Comment | Standard |
Adapter Type | Plug-Receptacle/Receptacle |
Packaging Quantity | 25 |
Accessory Type | Adapter |
Product Type | Accessory |
Connector, M12 Y Adapt, 555, Male, Female, Female | TE Connectivity 1838895-1 | RS Americas |
Conn Circular Adapter M/F/F 15 POS ST 15 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1838895-1?
Additional datasheets, footprints and schematics for 1838895-1 are listed on our Part Details page. You can also find images and similar parts to 1838895-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838895-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838895-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838895-1 fall under?
The 1838895-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Circular Connector Adapters.
Can I view similar or alternative parts?
You can view similar parts to 1838895-1 when available in the Circular Connector Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838895-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838895-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838895-1 have stock available?
Authorised distributors including RS Americas, Farnell and Avnet America have stock available or on a lead time for 1838895-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838895-1 often in real-time on the comparison pages.
What if I can't find stock of 1838895-1?
You can fill out our help required form which you can use to request a quote for 1838895-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.