Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$17.25
|
64
in stock
|
Buy Now | |
Chip One Stop
from US$16.80
|
485
in stock
|
Buy Now | |
TE Store
from US$31.02
|
195
in stock
|
Buy Now | |
RS Americas
from US$20.31
|
93
in stock
|
Buy Now | |
Newark Electronics
from US$23.36
|
71
in stock
|
Buy Now | |
element14
from US$23.67
|
71
in stock
|
Buy Now | |
Farnell
from US$17.98
|
71
in stock
|
Buy Now | |
Powell Electronics
from US$22.42
|
60
in stock
|
Buy Now | |
Avnet America
from US$17.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M12 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 5A |
Voltage Rating | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Sensor Lead |
Connector Type A | M12 Socket |
External Diameter | 13.4mm |
External Length / Height | 25.2mm |
For Use With | M12 Connector Type Sensors |
Material | GF Nylon |
Operating Temperature Max | 90°C |
Operating Temperature Min | -25°C |
M12 Mtl FEMALE PNL CONN. Sldr Rear (Hex) Connector System: Wire-to-Panel Number of Positions: 4 Sealable: Yes Connector & Contact Terminates To: Printed Circuit Board Contact Current Rating (Max): 5 A Wire-to-Panel 4 Printed Circuit Board | Standard Circular Connector | Part Number: 1838891-2 | Internal Number: 1838891-2 | TE Connectivity | TE Store |
Conn Data M12 Recept 4 Pos Metal IP67 Panel Mnt Rear Str Solder Circ | TE Connectivity 1838891-2 | RS Americas |
Panel Mount, M12, Female, 4Pos | Newark Electronics |
PANEL MOUNT, M12, FEMALE, 4POS | element14 |
M12 Panel mnt, female, 4 way | RS |
Conn Sensor Connector F 4 POS Solder Cup ST Panel Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1838891-2?
Additional datasheets, footprints and schematics for 1838891-2 are listed on our Part Details page. You can also find images and similar parts to 1838891-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838891-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838891-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838891-2 fall under?
The 1838891-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1838891-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838891-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838891-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838891-2 have stock available?
Authorised distributors including Chip One Stop, TE Store, RS Americas, Newark Electronics and element14 have stock available or on a lead time for 1838891-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838891-2 often in real-time on the comparison pages.
What if I can't find stock of 1838891-2?
You can fill out our help required form which you can use to request a quote for 1838891-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.