Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.76
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.25
|
571
in stock
|
Buy Now | |
element14
from US$17.22
|
328
in stock
|
Buy Now | |
Farnell
from US$12.70
|
328
in stock
|
Buy Now | |
Chip One Stop
from US$12.30
|
250
in stock
|
Buy Now | |
Distrelec
from US$12.15
|
47
in stock
|
Buy Now | |
Newark Electronics
from US$5.10
|
45
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$25.44
|
3
in stock
|
Buy Now | |
RS Americas
from US$12.10
|
2
in stock
|
Buy Now | |
Avnet America
from US$11.08
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Receptacle |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Socket |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 5A |
Voltage Rating | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Sensor Lead |
Breakdown Voltage Vbr | 500VAC |
Connector Type A | M8 |
Contact Resistance | 10mohm |
External Diameter | 8.1mm |
External Length / Height | 18mm |
For Use With | M8 Connector Type Sensors |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
M8 Mtl FEMALE PNL CONN SLDR Rear (Hex) | Rapid Electronics |
SENSOR CONNECTOR, M8, RCPT, 4POS, PANEL | element14 |
TE Connectivity Circular Connector, M8, Socket, Straight, Poles - 4, Solder, Panel Mount | Distrelec |
Sensor Conn, M8, Rcpt, 4Pos, Solder | Newark Electronics |
M8 Mtl FEMALE PNL CONN, SLDR Rear (Hex) | Transfer Multisort Elektronik |
Connector Sealed Recept. M8 Female 4 Pos. IP 67 Panel Mnt Rear Straight | TE Connectivity 1838839-2 | RS Americas |
M8 Panel mnt female, 4 way | RS |
Conn Sensor Connector F 4 POS Solder Cup ST Panel Mount 4 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1838839-2?
Additional datasheets, footprints and schematics for 1838839-2 are listed on our Part Details page. You can also find images and similar parts to 1838839-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838839-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838839-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838839-2 fall under?
The 1838839-2 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1838839-2 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838839-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838839-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838839-2 have stock available?
Authorised distributors including Rapid Electronics, element14, Farnell, Chip One Stop and Distrelec have stock available or on a lead time for 1838839-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838839-2 often in real-time on the comparison pages.
What if I can't find stock of 1838839-2?
You can fill out our help required form which you can use to request a quote for 1838839-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.