Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Sensor Connector Size | M8 |
Gender | Plug |
No. of Contacts | 3Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Nylon (Polyamide) Glass Filled Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 5A |
Voltage Rating | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Sensor Lead |
Breakdown Voltage Vbr | 500VAC |
Connector Type A | M8 |
Contact Resistance | 10mohm |
External Diameter | 8.1mm |
External Length / Height | 18mm |
For Use With | M8 Connector Type Sensors |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
M8 Panel mnt male, 3 way | RS |
Conn Sensor Connector M 3 POS Solder Cup ST Panel Mount 3 Terminal 1 Port | Avnet America |
PANEL MOUNT, M8, MALE, 3POS | element14 |
Sensor Connector, M8, Plug, 3Pos, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 1838838-1?
Additional datasheets, footprints and schematics for 1838838-1 are listed on our Part Details page. You can also find images and similar parts to 1838838-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838838-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838838-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838838-1 fall under?
The 1838838-1 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1838838-1 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838838-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838838-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838838-1 have stock available?
Authorised distributors including RS, Avnet America, element14, Farnell and Newark Electronics have stock available or on a lead time for 1838838-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838838-1 often in real-time on the comparison pages.
What if I can't find stock of 1838838-1?
You can fill out our help required form which you can use to request a quote for 1838838-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.