1838296-3 Sensors & Transducers by TE Connectivity

CABLE M8 FEMALE 3POS RA

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$15.14

Distributor Stock
Logo for Farnell
Farnell
from US$15.14
131
in stock
Buy Now
Logo for element14
element14
from US$16.23
131
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Connector Type A M8 Sensor Right Angle 3 Position Receptacle
Connector Type B Free End
Cable Length - Metric 5m
Cable Length - Imperial 16.4ft
Product Range -
SVHC No SVHC (27-Jun-2018)
Accessory Type Sensor Cable Assembly
Breakdown Voltage Vbr 500VAC
Cable Length 5m
Contact Resistance 10mohm
Current Rating 5A
External Diameter 10mm
External Length / Height 20.7mm
For Use With M8 Connector Type Sensors
IP / NEMA Rating IP67
Material PVC
Operating Temperature Max 80°C
Operating Temperature Min -20°C

Alternative Descriptions

CABLE, M8, FEMALE, 3POS, RA | Farnell
Sensor Cable, Overmoulded, Ip67, M8 Sensor Right Angle 3 Position Receptacle, Free Ends, 5 M Rohs Compliant: No |Te Connectivity 1838296-3 | Newark Electronics
Cable Assembly PVC 5m 22AWG 51 POS Circular F | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1838296-3?

Additional datasheets, footprints and schematics for 1838296-3 are listed on our Part Details page. You can also find images and similar parts to 1838296-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1838296-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838296-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1838296-3 fall under?

The 1838296-3 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.

Can I view similar or alternative parts?

You can view similar parts to 1838296-3 when available in the Sensors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1838296-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1838296-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1838296-3 have stock available?

Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 1838296-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1838296-3 often in real-time on the comparison pages.

What if I can't find stock of 1838296-3?

You can fill out our help required form which you can use to request a quote for 1838296-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay