Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.22
|
No stock
|
Buy Now | |
Newark Electronics
from US$13.37
|
1,858
in stock
|
Buy Now | |
Rapid Electronics
from US$11.03
|
1,858
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
1,858
in stock
|
Buy Now | |
Distrelec
from US$15.64
|
1,858
in stock
|
Buy Now | |
Avnet America
from US$9.23
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Wire Color | Brown, Blue, Black |
Cable Jacket Color | Black |
Connector Color | Black |
Environmental Protection | With |
ケーブル出口角度 | Straight |
Number of Positions | 3 |
Configuration | Single Ended |
Conductor Diameter | .645mm |
Wire Size | .34mm², 22AWG |
Overall Outside Cable Diameter | 5mm |
Cable Assembly Length | 5000mm |
Housing Material | Polyurethane |
Mounting Angle | Straight |
Screw & Hole Thread Size | M8 |
Packaging Method | Box |
Packaging Quantity | 25 |
Shielded | No |
Connector Type | Plug |
Cable Type | PVC |
LED | Without |
Product Type | Cable Assembly |
Operating Temperature Range | -20 – 80°C |
M8 Male Conn Pvc W/O S/R |Amp Te Connectivity 1838286-3 | Newark Electronics |
3 POS PVC MALE M8 STRAIGHT 5M C/A | Rapid Electronics |
TE Connectivity M8 MALE CONN PVC w/o S/R Ethernet Cables | Distrelec |
Cable Assembly PVC 5m 22AWG 3 POS Circular M | Avnet America |
CABLE, M8, MALE, 3POS, STR | Farnell |
Where can I find additional details, specifications and documents for a 1838286-3?
Additional datasheets, footprints and schematics for 1838286-3 are listed on our Part Details page. You can also find images and similar parts to 1838286-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838286-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838286-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838286-3 fall under?
The 1838286-3 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1838286-3 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838286-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838286-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838286-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1838286-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838286-3 often in real-time on the comparison pages.
What if I can't find stock of 1838286-3?
You can fill out our help required form which you can use to request a quote for 1838286-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.