Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.12
|
102
in stock
|
Buy Now | |
Rapid Electronics
from US$12.56
|
997
in stock
|
Buy Now | |
Chip One Stop
from US$14.70
|
890
in stock
|
Buy Now | |
TE Store
from US$28.64
|
502
in stock
|
Buy Now | |
Farnell
from US$13.75
|
442
in stock
|
Buy Now | |
Newark Electronics
from US$18.73
|
270
in stock
|
Buy Now | |
element14
from US$14.06
|
270
in stock
|
Buy Now | |
Distrelec
from US$14.34
|
107
in stock
|
Buy Now | |
Avnet America
from US$13.91
|
-
|
Buy Now | |
RS Americas
from US$13.76
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Environmental Protection | With |
---|---|
Environmental Protection Type | Sealed |
Factory Installed Backshell | Without |
Number of Positions | 5 |
Preloaded | Yes |
Contact Type | Socket |
Contact Layout Arrangement | Circular |
Reverse Gender | Reverse |
Operating Voltage | 500VAC |
Flange | Without |
Panel Mount Feature | With |
Field Serviceable | Yes |
Packaging Quantity | 50 |
Connector Style | Receptacle |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Cable-to-Cable |
Operating Temperature Range | -25 – 90°C |
Circular Metric Conn CONN 5 POS FEMALE PLASTIC | Rapid Electronics |
M12 Plas Fld Ser CONN. Female Connector System: Wire-to-Wire Number of Positions: 3 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 5 A Wire-to-Wire 3 Wire & Cable | Standard Circular Connector | Part Number: 1838276-3 | Internal Number: 1838276-3 | TE Connectivity | TE Store |
SENSOR CONN, M12, 5POS, RCPT, CABLE | Farnell |
Sensor Conn, M12, 5Pos, Rcpt, Cable Rohs Compliant: Yes |Te Connectivity 1838276-3 | Newark Electronics |
TE Connectivity Conn Circular F 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port | Distrelec |
M12 Fld Ser, female, 5 way, SR, sckt | RS |
Conn Sensor Connector F 5 POS Solder Cup ST Cable Mount 5 Terminal 1 Port | Avnet America |
5 Pole Cable Mount M12 Connector, Female Contacts | TE Connectivity 1838276-3 | RS Americas |
Where can I find additional details, specifications and documents for a 1838276-3?
Additional datasheets, footprints and schematics for 1838276-3 are listed on our Part Details page. You can also find images and similar parts to 1838276-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838276-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838276-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838276-3 fall under?
The 1838276-3 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838276-3 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838276-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838276-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838276-3 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Farnell and Newark Electronics have stock available or on a lead time for 1838276-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838276-3 often in real-time on the comparison pages.
What if I can't find stock of 1838276-3?
You can fill out our help required form which you can use to request a quote for 1838276-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.