Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.45
|
242
in stock
|
Buy Now | |
TE Store
from US$25.83
|
142
in stock
|
Buy Now | |
Newark Electronics
from US$21.91
|
71
in stock
|
Buy Now | |
element14
from US$19.15
|
61
in stock
|
Buy Now | |
Farnell
from US$18.15
|
61
in stock
|
Buy Now | |
Rapid Electronics
from US$19.02
|
16
in stock
|
Buy Now | |
Distrelec
from US$15.96
|
16
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$18.85
|
6
in stock
|
Buy Now | |
RS Americas
from US$15.21
|
3
in stock
|
Buy Now | |
Future Electronics
from US$17.06
|
-
|
Buy Now | |
Avnet America
from US$17.11
|
-
|
Buy Now | |
Boersig
from US$13.38
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Preloaded | Yes |
Factory Installed Backshell | Without |
Number of Positions | 8 |
Contact Layout Arrangement | Circular |
Reverse Gender | Reverse |
Contact Type | Pin |
Operating Voltage | 500VAC |
Flange | Without |
Field Serviceable | Yes |
Packaging Quantity | 20 |
Sealable | Yes |
Product Type | Connector |
Connector System | Cable-to-Cable |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug |
Operating Temperature Range | -25 – 90°C |
M12 Fld Ser male 8 way pin solder | RS |
M12 Fld Ser CONN. Male Pin Sldr Connector System: Wire-to-Wire Number of Positions: 8 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 2 A Wire-to-Wire 8 Wire & Cable | Standard Circular Connector | Part Number: 1838275-4 | Internal Number: 1838275-4 | TE Connectivity | TE Store |
Sensor Conn, M12, Plug, 8Pos | Newark Electronics |
SENSOR CONNECTOR, M12, PLUG, 8POS | element14 |
Circular Metric Connectors CONN 8 POS MALE METAL | Rapid Electronics |
TE Connectivity - AMP M12 Fld Ser CONN. Male Pin Sldr | Distrelec |
Plug | Transfer Multisort Elektronik |
Cable Mount M12 Connector Plug 14.4mm Shell Size Male Contacts IP67 8 Pole | TE Connectivity 1838275-4 | RS Americas |
Conn Circular M 8 POS Solder Cup ST Panel Mount 8 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 1838275-4?
Additional datasheets, footprints and schematics for 1838275-4 are listed on our Part Details page. You can also find images and similar parts to 1838275-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838275-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838275-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838275-4 fall under?
The 1838275-4 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838275-4 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838275-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838275-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838275-4 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1838275-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838275-4 often in real-time on the comparison pages.
What if I can't find stock of 1838275-4?
You can fill out our help required form which you can use to request a quote for 1838275-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.