Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.71
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$20.10
|
No stock
|
Buy Now | |
Powell Electronics
from US$16.57
|
90
in stock
|
Buy Now | |
RS Americas
from US$16.09
|
40
in stock
|
Buy Now | |
TE Store
from US$22.94
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$19.04
|
-
|
Buy Now | |
Avnet America
from US$12.71
|
-
|
Buy Now | |
element14
from US$15.33
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Environmental Protection Type | Sealed |
---|---|
Environmental Protection | With |
Factory Installed Backshell | Without |
Preloaded | Yes |
Number of Positions | 3 |
Reverse Gender | Reverse |
Contact Type | Socket |
Contact Layout Arrangement | Circular |
Operating Voltage | 500VAC |
Flange | Without |
Field Serviceable | Yes |
Packaging Quantity | 50 |
Connector Style | Receptacle |
Sealable | Yes |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Connector |
Connector System | Cable-to-Cable |
Operating Temperature Range | -25 – 90°C |
Connector Sealed Recept. M12 Female 3 Pos. IP 67 Cable Mnt Field Service | TE Connectivity 1838274-1 | RS Americas |
M12 Fld Ser CONN. Female Skt Sldr Connector System: Wire-to-Wire Number of Positions: 1 Sealable: Yes Connector & Contact Terminates To: Wire & Cable Contact Current Rating (Max): 5 A Wire-to-Wire 1 Wire & Cable | Standard Circular Connector | Part Number: 1838274-1 | Internal Number: 1838274-1 | TE Connectivity | TE Store |
Sensor Connector, M12, Rcpt, 3Pos, Cable | Newark Electronics |
Conn Sensor Connector F 3 POS Solder Cup ST Cable Mount 3 Terminal 1 Port | Avnet America |
PLC Connector | element14 |
Status: | Unknown |
---|---|
Series: | M8/M12 Connector System |
RoHS: | Unknown |
For Use With | - |
---|---|
Product Range | M8/M12 Connector System |
Connector Mounting | Cable Mount |
Contact Gender | Socket |
Contact Material | Brass |
Contact Plating | Gold Plated Contacts |
Contact Termination | Solder |
Gender | Plug |
Where can I find additional details, specifications and documents for a 1838274-1?
Additional datasheets, footprints and schematics for 1838274-1 are listed on our Part Details page. You can also find images and similar parts to 1838274-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838274-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838274-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838274-1 fall under?
The 1838274-1 is listed under Connectors > Circular Connectors > Standard Circular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1838274-1 when available in the Standard Circular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838274-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838274-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838274-1 have stock available?
Authorised distributors including Powell Electronics, RS Americas, TE Store, Newark Electronics and Avnet America have stock available or on a lead time for 1838274-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838274-1 often in real-time on the comparison pages.
What if I can't find stock of 1838274-1?
You can fill out our help required form which you can use to request a quote for 1838274-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.