Status: | Unknown |
---|---|
Series: | M8/M12 Connector System |
RoHS: | Unknown |
Connector Type A | M12 Sensor Straight 4 Position Receptacle |
---|---|
Connector Type B | Free End |
Cable Length - Metric | 5m |
Cable Length - Imperial | 16.4ft |
Product Range | M8/M12 Connector System |
SVHC | No SVHC (12-Jan-2017) |
Accessory Type | Sensor Cable Assembly |
Body Plating | Gold |
Cable Length | 5m |
Connector A Contact Material | Brass Gold Plated |
Connector A Contact Plating | Gold |
Current Rating | 5A |
External Diameter | 14.5mm |
External Length / Height | 43.3mm |
For Use With | M12 Connector Type Sensors |
IP / NEMA Rating | IP67 |
Lead Length | 5m |
Material | PUR |
Operating Temperature Max | 80°C |
Operating Temperature Min | -20°C |
5m Cable assembly with a 4 Pole M12 Connector Socket and an Unterminated End | TE Connectivity 1838244-3 | RS Americas |
M12 cable, female to wire, 4 way, SR 5m | RS |
CABLE, M12, FEMALE, 4POS, STR | element14 |
Sensor Cord, 4P M12 Rcpt-Free End, 5M | Newark Electronics |
Cable Assembly PVC 5m 22AWG 4 POS Circular F | Avnet America |
Where can I find additional details, specifications and documents for a 1838244-3?
Additional datasheets, footprints and schematics for 1838244-3 are listed on our Part Details page. You can also find images and similar parts to 1838244-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838244-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838244-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838244-3 fall under?
The 1838244-3 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to 1838244-3 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838244-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838244-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838244-3 have stock available?
Authorised distributors including RS Americas, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for 1838244-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838244-3 often in real-time on the comparison pages.
What if I can't find stock of 1838244-3?
You can fill out our help required form which you can use to request a quote for 1838244-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.