1838237-4 Copper Cable Assemblies by TE Connectivity

M12 MALE CONN. , STRAIGHT, PUR CABLE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Cable Jacket Color Black
Wire Color Brown, Blue, Black
ケーブル出口角度 Straight
Environmental Protection With
Connector Color Black
Insulation Material PUR
Number of Positions 3
Configuration Single Ended
Conductor Diameter .645mm
Wire Size 22AWG, .34mm²
Overall Outside Cable Diameter 4.5mm
Cable Assembly Length 7000mm
Housing Material Polyurethane
Mounting Angle Straight
Screw & Hole Thread Size M12
Packaging Quantity 20
Packaging Method Bag
Connector Type Plug
Cable Type PU
Product Type Cable Assembly
Shielded No
LED Without
Operating Temperature Range -25 – 90°C

Alternative Descriptions

Cable Assembly PUR 7m 3 POS Circular M | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1838237-4?

Additional datasheets, footprints and schematics for 1838237-4 are listed on our Part Details page. You can also find images and similar parts to 1838237-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1838237-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838237-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1838237-4 fall under?

The 1838237-4 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 1838237-4 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1838237-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 1838237-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1838237-4 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 1838237-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1838237-4 often in real-time on the comparison pages.

What if I can't find stock of 1838237-4?

You can fill out our help required form which you can use to request a quote for 1838237-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay