Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Insulation Material | PVC |
---|---|
Wire Color | Brown, Blue, Black |
Cable Jacket Color | Black |
Connector Color | Black |
Environmental Protection | With |
ケーブル出口角度 | Straight |
Number of Positions | 3 |
Configuration | Single Ended |
Conductor Diameter | .645mm |
Cable Assembly Length | 3000mm |
Wire Size | .34mm², 22AWG |
Overall Outside Cable Diameter | 5mm |
Housing Material | Polyurethane |
Mounting Angle | Straight |
Screw & Hole Thread Size | M12 |
Packaging Method | Bag |
Packaging Quantity | 25 |
Shielded | No |
Connector Type | Plug |
Cable Type | PVC |
LED | Without |
Product Type | Cable Assembly |
Operating Temperature Range | -20 – 80°C |
Cable Assembly PVC 3m 22AWG 3 POS Circular M | Avnet America |
Where can I find additional details, specifications and documents for a 1838236-2?
Additional datasheets, footprints and schematics for 1838236-2 are listed on our Part Details page. You can also find images and similar parts to 1838236-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1838236-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1838236-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1838236-2 fall under?
The 1838236-2 is listed under Cable Assemblies > Copper Cable Assemblies > M8/M12 Sensor Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 1838236-2 when available in the M8/M12 Sensor Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1838236-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1838236-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1838236-2 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1838236-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1838236-2 often in real-time on the comparison pages.
What if I can't find stock of 1838236-2?
You can fill out our help required form which you can use to request a quote for 1838236-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.