Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.11
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$1.11
|
-
|
Buy Now |
Plating Material | Electro – Tin |
---|---|
Insulation Material | Polyamide |
Splice Features | Standard |
Insulation Type | Pre-Insulated |
Color | Red |
Splice Material | Copper Alloy |
Splice Capacity | 1 |
Contact Plating Material | Tin |
Terminal & Splice Type | Splice |
Barrel Inside Diameter | .145mm, 3.7in |
Barrel Inside Diameter (Min) | .145mm, 3.7in |
Wire Size | 22 – 18AWG, .5 – 1mm² |
Wire Insulation Diameter (Max) | .145mm, 3.7in |
Material Thickness | .04mm, 1in |
Overall Length | 31.5in, 1.24mm |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Military Category | No |
Packaging Method | Bag/Box |
Packaging Quantity | 1000/Bag, 5 Bags/Box |
Support Style | Insulation Support |
Barrel Type | Closed |
Serrated | No |
Wire/Cable Type | Regular Wire |
Sealable | Yes |
Insulated | Yes |
Barrel Style | Standard |
Product Type | Splice |
Splice Type | Butt Splice |
Operating Temperature Range | 125°C, 257°F, -55 – 125°C, -67 – 257°F |
High Temperature Rating | 125°C, 257°F |
Splice Terminal Pre-Insulated Sealed 18AWG to 22AWG Bag/Box | Avnet America |
Where can I find additional details, specifications and documents for a 183596-1?
Additional datasheets, footprints and schematics for 183596-1 are listed on our Part Details page. You can also find images and similar parts to 183596-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183596-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183596-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183596-1 fall under?
The 183596-1 is listed under Terminals & Splices > Splices.
Can I view similar or alternative parts?
You can view similar parts to 183596-1 when available in the Splices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183596-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 183596-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183596-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 183596-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183596-1 often in real-time on the comparison pages.
What if I can't find stock of 183596-1?
You can fill out our help required form which you can use to request a quote for 183596-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.