Status: | Unknown |
---|---|
Series: | 1830 Series |
RoHS: | Unknown |
Prices starting from US$3.43
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$5.68
|
1,412
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.44
|
647
in stock
|
Buy Now | |
Conrad
from US$9.00
|
566
in stock
|
Buy Now | |
Future Electronics
from US$5.47
|
450
in stock
|
Buy Now | |
RS Americas
from US$5.40
|
407
in stock
|
Buy Now | |
Heilind Electronics
from US$6.10
|
132
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.10
|
44
in stock
|
Buy Now | |
element14
from US$3.43
|
-
|
Buy Now |
Illumination | Illuminated |
---|---|
Contact Configuration | DPST |
Switch Operation | Off-On |
Actuator / Cap Colour | Green |
Switch Mounting | Panel |
Contact Current Max | 20A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1830 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Colour | Black |
Contact Current AC Max | 16A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 29.5mm |
External Length / Height | 31.5mm |
External Width | 25mm |
IP / NEMA Rating | IP40 |
Illumination Colour | Green |
Insulation Resistance | 100Mohm |
Legend | I O |
Operating Temperature Max | 85°C |
Operating Temperature Min | 20°C |
Panel Cutout Width | 22mm |
Panel Cutout length | 30mm |
Marquardt Rocker Switch, 20 A, DPST, 250V, ON-OFF, IP40, Black / Green | Distrelec |
ROCKER | Transfer Multisort Elektronik |
Tried and tested switching principle with long life and a strong operating characteristics. | Conrad |
DPST ON - OFF 20 A 250 V Panel Mount Quick Connect Rocker Switch w/ Green LED | Future Electronics |
Illuminated Rocker Switch, DPST/ON-OFF, 16A, 230V, Legend, Green, 1830 Series | Marquardt Switches 1835.3118 | RS Americas |
| Heilind Electronics |
SWITCH, OFF, 2 CONTACT | element14 |
Where can I find additional details, specifications and documents for a 1835.3118?
Additional datasheets, footprints and schematics for 1835.3118 are listed on our Part Details page. You can also find images and similar parts to 1835.3118 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1835.3118 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1835.3118 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1835.3118 fall under?
The 1835.3118 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1835.3118 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1835.3118 you can contact the distributor directly for product support, shipping queries etc.
Is the 1835.3118 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1835.3118 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Conrad, Future Electronics and RS Americas have stock available or on a lead time for 1835.3118.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1835.3118 often in real-time on the comparison pages.
What if I can't find stock of 1835.3118?
You can fill out our help required form which you can use to request a quote for 1835.3118 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.