Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.81
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.81
|
No stock
|
Buy Now |
Supply Voltage | 55V |
---|---|
Lamp Base Type | BA9s |
Bulb Size | T-3 1/4 |
MSCP | 1.1 |
Average Bulb Life | 5000h |
Product Range | - |
Bulb Length (MOL) | 1.19" |
Power Rating | 2.75W |
Where can I find additional details, specifications and documents for a 1835-10PK?
Additional datasheets, footprints and schematics for 1835-10PK are listed on our Part Details page. You can also find images and similar parts to 1835-10PK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1835-10PK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1835-10PK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1835-10PK fall under?
The 1835-10PK is listed under Lighting Products > Lamps & Tubes > Incandescent Lamps.
Can I view similar or alternative parts?
You can view similar parts to 1835-10PK when available in the Incandescent Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1835-10PK you can contact the distributor directly for product support, shipping queries etc.
Is the 1835-10PK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1835-10PK have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 1835-10PK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1835-10PK often in real-time on the comparison pages.
What if I can't find stock of 1835-10PK?
You can fill out our help required form which you can use to request a quote for 1835-10PK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.