Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Product Weight | 29.5g |
---|---|
Bus Width | 64 Bit |
PCB Mount Orientation | Vertical |
Number of PCB Mount Retention Features | 3 |
Ejector | Without |
Number of Positions | 184 |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material Thickness | 100µin |
Connector Length | 128mm, 5.039in |
PCB Thickness (Accepted) | .062in, 1.57mm |
コネクタの高さ | 20mm |
Connector Width | 8.88mm, .35in |
Connector Height | 20mm, .787in |
Centerline (Pitch) | .05in, 1.27mm |
Housing Color | Natural |
Housing Material | Nylon 46 |
Bus Type | PCI |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Quantity | 60 |
実装方法 | Box |
Packaging Method | Box |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
Conn Card Edge 184 ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1834001-1?
Additional datasheets, footprints and schematics for 1834001-1 are listed on our Part Details page. You can also find images and similar parts to 1834001-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1834001-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1834001-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1834001-1 fall under?
The 1834001-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > PCI & PCI Express Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1834001-1 when available in the PCI & PCI Express Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1834001-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1834001-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1834001-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1834001-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1834001-1 often in real-time on the comparison pages.
What if I can't find stock of 1834001-1?
You can fill out our help required form which you can use to request a quote for 1834001-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.