Status: | Unknown |
---|---|
Series: | 1830 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | DPDT |
Switch Operation | On-On |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1830 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Colour | Black |
Contact Current AC Max | 6A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 29.5mm |
External Length / Height | 31.5mm |
External Width | 25mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | 20°C |
Panel Cutout Width | 22mm |
Panel Cutout length | 30mm |
Marquardt Rocker Switch, 10 A, 2CO, 250V, ON-ON, IP40, Black | Distrelec |
Switch, Rocker, DPDT, IP40, 6A, 125-250VAC, Non-Illuminated, Black, QC, 6.3 | Marquardt Switches 1834.3302 | RS Americas |
SWITCH, OFF, 2 CONTACT | Farnell |
Where can I find additional details, specifications and documents for a 1834.3302?
Additional datasheets, footprints and schematics for 1834.3302 are listed on our Part Details page. You can also find images and similar parts to 1834.3302 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1834.3302 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1834.3302 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1834.3302 fall under?
The 1834.3302 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1834.3302 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1834.3302 you can contact the distributor directly for product support, shipping queries etc.
Is the 1834.3302 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1834.3302 have stock available?
Authorised distributors including Distrelec, RS Americas, element14 and Farnell have stock available or on a lead time for 1834.3302.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1834.3302 often in real-time on the comparison pages.
What if I can't find stock of 1834.3302?
You can fill out our help required form which you can use to request a quote for 1834.3302 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.