Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.89 |
53
|
Buy Now | |
RS Americas | US$0.14 |
4,036
|
Buy Now | |
Distrelec | US$3.24 |
423
|
Buy Now | |
element14 | US$1.07 |
53
|
Buy Now | |
Heilind Electronics | US$0.96 |
14
|
Buy Now | |
Rapid Electronics | US$2.73 |
5
|
Buy Now | |
Heilind Electronics Asia | US$0.96 |
4
|
Buy Now | |
RS | US$0.35 |
-
|
Buy Now | |
Newark Electronics | US$1.56 |
-
|
Buy Now | |
Future Electronics | US$1.02 |
-
|
Buy Now | |
Carlton-Bates | US$0.91 |
-
|
Buy Now | |
Sager | US$0.58 |
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 6-32 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 22.2mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
STANDOFF, HEX FEMALE-FEMALE, 22.2MM | element14 |
THREADED STANDOFF | Heilind Electronics |
6-32 Thread Hex Standoff | Future Electronics |
Threaded Standoff, Brass, Zinc Plated, Female 6-32 | Carlton-Bates |
Standoffs & Spacers HEX .250X.875 ZBRASS | Sager |
Adafruit USB Micro-B Breakout Board | Distrelec |
Adafruit 1833 USB Micro B Breakout Board | Rapid Electronics |
Usb Micro-B Breakout Board |Adafruit 1833 | Newark Electronics |
Where can I find additional details, specifications and documents for a 1833?
Additional datasheets, footprints and schematics for 1833 are listed on our Part Details page. You can also find images and similar parts to 1833 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1833 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1833 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1833 fall under?
The 1833 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1833 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1833 you can contact the distributor directly for product support, shipping queries etc.
Is the 1833 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1833 have stock available?
Authorised distributors including RS Americas, Distrelec, element14, Farnell and Heilind Electronics have stock available or on a lead time for 1833.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1833 often in real-time on the comparison pages.
What if I can't find stock of 1833?
You can fill out our help required form which you can use to request a quote for 1833 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.