Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
183215-000,
8-1191330-1 |
Number of Rows | 1 |
---|---|
Number of Positions | 4 |
Centerline (Pitch) | .25in |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Jackscrew |
Mating Alignment | With |
Contact Retention | With |
Sealable | Yes |
Shielded | No |
Connector Style | Receptacle |
Product Type | Connector |
Rack&panel Conn Hdrs&wire Housings Mtcr-103-04S |Raychem Te Connectivity 183215-000 | Newark Electronics |
Rack & Panel Connectors Hdrs & Wire Housings MTCR-103-04S | Sager |
Where can I find additional details, specifications and documents for a 183215-000?
Additional datasheets, footprints and schematics for 183215-000 are listed on our Part Details page. You can also find images and similar parts to 183215-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183215-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183215-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183215-000 fall under?
The 183215-000 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 183215-000 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183215-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 183215-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183215-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Sager and Avnet Abacus have stock available or on a lead time for 183215-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183215-000 often in real-time on the comparison pages.
What if I can't find stock of 183215-000?
You can fill out our help required form which you can use to request a quote for 183215-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.