Prices starting from US$0.07
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$47.94 |
No stock
|
Buy Now | |
Heilind Electronics | US$0.20 |
35,809
|
Buy Now | |
Heilind Electronics Asia | US$0.20 |
7,162
|
Buy Now | |
RS Americas | US$0.14 |
4,540
|
Buy Now | |
Newark Electronics | US$0.56 |
-
|
Buy Now | |
Future Electronics | US$0.07 |
-
|
Buy Now | |
element14 | US$1.90 |
-
|
Buy Now | |
Carlton-Bates | US$2.59 |
-
|
Buy Now | |
Sager | US$1.19 |
-
|
Buy Now | |
Farnell | US$2.22 |
-
|
Buy Now | |
Relay Specialties | - |
-
|
Buy Now |
Standoff Material | Brass |
---|---|
Thread Size - Metric | - |
Thread Size - Imperial | 4-40 |
Standoff Type | Hex Female-Female |
Body Length | - |
Product Range | - |
Overall Length | 50.8mm |
External Width | 6.3mm |
SVHC | No SVHC (15-Jan-2018) |
STANDOFF, HEX FEMALE-FEMALE, 50.8MM | element14 |
Threaded Standoff, Brass, Zinc Plated, Female 4-40 | Carlton-Bates |
Standoffs & Spacers HEX .250X2.00 ZBRASS | Sager |
Where can I find additional details, specifications and documents for a 1832?
Additional datasheets, footprints and schematics for 1832 are listed on our Part Details page. You can also find images and similar parts to 1832 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1832 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1832 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1832 fall under?
The 1832 is listed under Keystone Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to 1832 when available in the Keystone Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1832 you can contact the distributor directly for product support, shipping queries etc.
Is the 1832 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1832 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, RS Americas, RS and Newark Electronics have stock available or on a lead time for 1832.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1832 often in real-time on the comparison pages.
What if I can't find stock of 1832?
You can fill out our help required form which you can use to request a quote for 1832 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.