Status: | Unknown |
---|---|
Series: | 1830 Series |
RoHS: | Unknown |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST-NO |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel |
Contact Current Max | 6A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Nom | - |
Product Range | 1830 Series |
SVHC | No SVHC (12-Jan-2017) |
Approval Bodies | CSA UL VDE |
Colour | Black |
Contact Current AC Max | 6A |
Contact Resistance | 100mohm |
Contact Voltage AC Max | 250V |
External Depth | 27mm |
External Length / Height | 31.5mm |
External Width | 14mm |
IP / NEMA Rating | IP40 |
Insulation Resistance | 100Mohm |
Operating Temperature Max | 105°C |
Operating Temperature Min | 20°C |
Panel Cutout Width | 11mm |
Panel Cutout length | 30mm |
Rocker Switch, 1No, On-Off, Black Rohs Compliant: Yes |Marquardt 1831.3402-02 | Newark Electronics |
SWITCH, OFF, 1 CONTACT | element14 |
Where can I find additional details, specifications and documents for a 1831.3402-02?
Additional datasheets, footprints and schematics for 1831.3402-02 are listed on our Part Details page. You can also find images and similar parts to 1831.3402-02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1831.3402-02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1831.3402-02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1831.3402-02 fall under?
The 1831.3402-02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1831.3402-02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1831.3402-02 you can contact the distributor directly for product support, shipping queries etc.
Is the 1831.3402-02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1831.3402-02 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 1831.3402-02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1831.3402-02 often in real-time on the comparison pages.
What if I can't find stock of 1831.3402-02?
You can fill out our help required form which you can use to request a quote for 1831.3402-02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.