Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cutter Type | Side |
---|---|
Overall Length | 200mm |
Cut Type | - |
Cutting Capacity Max | 3.5mm |
Cutting Edge Hardness | - |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Copper Wire Cutting Capacity | 3.5mm |
Length | 195mm |
Soft Iron Cutting Capacity | 1.6mm |
PLIER, NOSE | element14 |
Where can I find additional details, specifications and documents for a 183.20CPE?
Additional datasheets, footprints and schematics for 183.20CPE are listed on our Part Details page. You can also find images and similar parts to 183.20CPE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 183.20CPE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 183.20CPE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 183.20CPE fall under?
The 183.20CPE is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 183.20CPE when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 183.20CPE you can contact the distributor directly for product support, shipping queries etc.
Is the 183.20CPE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 183.20CPE have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 183.20CPE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 183.20CPE often in real-time on the comparison pages.
What if I can't find stock of 183.20CPE?
You can fill out our help required form which you can use to request a quote for 183.20CPE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.