Power Rating | 625VA |
---|---|
Secondary Voltages | 60V 30V |
Secondary Current Nom | 10.42A |
Transformer Mounting | Panel |
Product Range | - |
Transformer, power, low voltage, toroid, 117/234V pri,60V@10.42A,30V@20.84A | Hammond Manufacturing 182S30 | RS Americas |
Transformer, Power | Carlton-Bates |
Transformer, 60V/2 X 30V, 625Va | Newark Electronics |
Pwr Tansformer | Relay Specialties |
Where can I find additional details, specifications and documents for a 182S30?
Additional datasheets, footprints and schematics for 182S30 are listed on our Part Details page. You can also find images and similar parts to 182S30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182S30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182S30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182S30 fall under?
The 182S30 is listed under Transformers > Toroidal Power Transformers.
Can I view similar or alternative parts?
You can view similar parts to 182S30 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182S30 you can contact the distributor directly for product support, shipping queries etc.
Is the 182S30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182S30 have stock available?
Authorised distributors including Farnell, RS Americas, Carlton-Bates, Newark Electronics and Relay Specialties have stock available or on a lead time for 182S30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182S30 often in real-time on the comparison pages.
What if I can't find stock of 182S30?
You can fill out our help required form which you can use to request a quote for 182S30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.