182S24 Toroidal Power Transformers by Hammond Manufacturing

TOROIDAL TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$111.11

Distributor Stock
Logo for Farnell
Farnell
from US$167.50
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$111.11
-
Buy Now
Logo for element14
element14
from US$151.34
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
-
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Power Rating 500VA
Secondary Voltages 2 x 24V
Secondary Current Nom 20.84A
Transformer Mounting Panel
Product Range -
Output Current 20.84A
Output Current Secondary Parallel 20.84A
Output Voltage 24V

Alternative Descriptions

Toroidal Transformer | Newark Electronics
Transformer, Power | Carlton-Bates
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 182S24?

Additional datasheets, footprints and schematics for 182S24 are listed on our Part Details page. You can also find images and similar parts to 182S24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 182S24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182S24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 182S24 fall under?

The 182S24 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 182S24 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 182S24 you can contact the distributor directly for product support, shipping queries etc.

Is the 182S24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 182S24 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Carlton-Bates and Relay Specialties have stock available or on a lead time for 182S24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 182S24 often in real-time on the comparison pages.

What if I can't find stock of 182S24?

You can fill out our help required form which you can use to request a quote for 182S24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay