182S12 Toroidal Power Transformers by Hammond Manufacturing

TOROIDAL TRANSFORMER

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$103.85


Distributor Starting From Stock
Logo for RS Americas RS Americas US$103.85
-
Buy Now
Logo for Relay Specialties Relay Specialties -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Power Rating 225VA
Secondary Voltages 2 x 12V
Secondary Current Nom 18.76A
Transformer Mounting Panel
Product Range -
Output Current 18.76A
Output Current Secondary Parallel 18.76A
Output Voltage 12V

Alternative Descriptions

Toroidal Transformer | Newark Electronics
Transformer, Power, Toroidal, 1, Freq 50/60Hz, Pri 117/234VAC, Sec 12/24VAC | Hammond Manufacturing 182S12 | RS Americas
Pwr Tansformer | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 182S12?

Additional datasheets, footprints and schematics for 182S12 are listed on our Part Details page. You can also find images and similar parts to 182S12 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 182S12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182S12 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 182S12 fall under?

The 182S12 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 182S12 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 182S12 you can contact the distributor directly for product support, shipping queries etc.

Is the 182S12 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 182S12 have stock available?

Authorised distributors including Newark Electronics, RS Americas and Relay Specialties have stock available or on a lead time for 182S12.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 182S12 often in real-time on the comparison pages.

What if I can't find stock of 182S12?

You can fill out our help required form which you can use to request a quote for 182S12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay