182H15 Part Information

Details for 182H15 by Hammond Manufacturing

Transformers > Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 225VA
Secondary Voltages 2 x 15V
Secondary Current Nom 15A
Transformer Mounting Panel
Output Current 15A
Output Current, Secondary Parallel 15A
Output Voltage 15V
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • TOROIDAL TRANSFORMER; Power Rating:225VA; Secondary Voltages:2 x 15V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Potted; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:126.2mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 182H15?

Additional datasheets, footprints and schematics for 182H15 are listed in our Part Details tab. You can also find the 182H15 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 182H15 in the Pricing & Inventory tab next to part details. You can view 182H15 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 182H15 fall under?

The 182H15 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 182H15 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 182H15 you can contact the distributor directly for product support, shipping queries etc.

Is the 182H15 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 182H15 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 182H15.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 182H15 often in real-time on the comparison pages.

What if I can't find stock of 182H15?

You can fill out our help required form which you can use to request a quote for 182H15 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 182H15

Loading...
Loading Results for 182H15
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us