182F18 Part Information

Details for 182F18 by Hammond Manufacturing

Transformers > Toroidal Power Transformers

Part Downloads

Part Specifications

Power Rating 15VA
Secondary Voltages 2 x 18V
Secondary Current Nom 840mA
Transformer Mounting Panel
Output Current 0.84A
Output Current, Secondary Parallel 840mA
Output Voltage 18V
RoHS Compliant Yes
RoHS Compliant

Alternative Part Descriptions

  • TOROIDAL TRANSFORMER; Power Rating:15VA; Secondary Voltages:2 x 18V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Outer Diameter:68.6mm RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 182F18?

Additional datasheets, footprints and schematics for 182F18 are listed in our Part Details tab. You can also find the 182F18 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 182F18 in the Pricing & Inventory tab next to part details. You can view 182F18 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 182F18 fall under?

The 182F18 is listed under Transformers > Toroidal Power Transformers.

Can I view similar or alternative parts?

You can view similar parts to 182F18 when available in the Toroidal Power Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 182F18 you can contact the distributor directly for product support, shipping queries etc.

Is the 182F18 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 182F18 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 182F18.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 182F18 often in real-time on the comparison pages.

What if I can't find stock of 182F18?

You can fill out our help required form which you can use to request a quote for 182F18 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 182F18

Loading...
Loading Results for 182F18
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us