Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Outputs | 1 Output |
---|---|
Output Power Max | 8W |
Output Voltage - Output 1 | 24V |
Output Current - Output 1 | 330mA |
Output Voltage - Output 2 | - |
Output Current - Output 2 | - |
Output Connector | Output Plugs Sold Separately |
Output Voltage - Output 3 | - |
Output Current - Output 3 | - |
Power Supply Output Type | Fixed |
Input Voltage VAC | 100V AC to 240V AC |
Product Range | - |
Plug Type | EU |
Approvals / Standards | IEC 60601 |
External Depth | 29mm |
External Length / Height | 72mm |
External Width | 74mm |
Input Voltage AC Max | 240V |
Input Voltage AC Min | 100V |
Output Current Max | 330mA |
Weight | 110g |
Where can I find additional details, specifications and documents for a 1829507?
Additional datasheets, footprints and schematics for 1829507 are listed on our Part Details page. You can also find images and similar parts to 1829507 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1829507 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1829507 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1829507 fall under?
The 1829507 is listed under Power & Line Protection > Power Supplies > AC / DC Converters.
Can I view similar or alternative parts?
You can view similar parts to 1829507 when available in the AC / DC Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1829507 you can contact the distributor directly for product support, shipping queries etc.
Is the 1829507 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1829507 have stock available?
There is no stock from authorised distributors for 1829507.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1829507 often in real-time on the comparison pages.
What if I can't find stock of 1829507?
You can fill out our help required form which you can use to request a quote for 1829507 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.