1829495FIO Power Supplies by Friwo Geratebau GmbH

PSU SW MODE 12V EURO

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$19.80

Distributor Stock
Logo for Farnell
Farnell
from US$19.80
No stock
Buy Now
Logo for element14
element14
from US$24.59
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 8W
Output Voltage - Output 1 12V
Output Current - Output 1 700mA
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Connector Output Plugs Sold Separately
Output Voltage - Output 3 -
Output Current - Output 3 -
Power Supply Output Type Fixed
Input Voltage VAC 100V AC to 240V AC
Product Range -
Plug Type EU
External Depth 50mm
External Length / Height 74mm
External Width 48mm
Frequency Max 63Hz
Frequency Min 47Hz
Input Voltage AC Max 240V
Input Voltage AC Min 100V
Output Current Max 700mA
Output Ripple Voltage pk-pk 100mV
Weight 110g

Alternative Descriptions

PSU, SW MODE, 12V, EURO | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1829495FIO?

Additional datasheets, footprints and schematics for 1829495FIO are listed on our Part Details page. You can also find images and similar parts to 1829495FIO on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1829495FIO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1829495FIO price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1829495FIO fall under?

The 1829495FIO is listed under Power & Line Protection > Power Supplies > AC / DC Converters.

Can I view similar or alternative parts?

You can view similar parts to 1829495FIO when available in the AC / DC Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1829495FIO you can contact the distributor directly for product support, shipping queries etc.

Is the 1829495FIO RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1829495FIO have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for 1829495FIO.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1829495FIO often in real-time on the comparison pages.

What if I can't find stock of 1829495FIO?

You can fill out our help required form which you can use to request a quote for 1829495FIO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay