Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.49
|
420
in stock
|
Buy Now | |
TTI Europe
from US$6.49
|
4,600
in stock
|
Buy Now | |
Boersig
from US$5.98
|
4,096
in stock
|
Buy Now | |
Rapid Electronics
from US$7.41
|
1,829
in stock
|
Buy Now | |
Newark Electronics
from US$6.70
|
1,690
in stock
|
Buy Now | |
Chip One Stop
from US$6.82
|
1,690
in stock
|
Buy Now | |
Future Electronics
from US$3.29
|
1,125
in stock
|
Buy Now | |
Farnell
from US$7.48
|
930
in stock
|
Buy Now | |
element14
from US$9.52
|
314
in stock
|
Buy Now | |
Distrelec
from US$7.90
|
91
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.67
|
85
in stock
|
Buy Now | |
TE Store
from US$14.96
|
78
in stock
|
Buy Now | |
RS Americas
from US$6.96
|
52
in stock
|
Buy Now | |
Conrad
from US$10.08
|
29
in stock
|
Buy Now | |
Avnet Abacus
-
|
2,500
in stock
|
Buy Now | |
Avnet America
from US$6.34
|
-
|
Buy Now |
Cable Clamp Flammability Rating | UL 94V-1 |
---|---|
Body Style | Straight |
Cable Clamp Material | Thermoplastic |
Cable Clamp Color | Black |
Cover | Without |
Accepts Cable Diameter (Max) | 1.122in, 28.5mm |
Screw & Hole Thread Size | 1-3/8-18 |
Packaging Method | Individual |
Packaging Quantity | 100 |
Shell Size | 23 |
Accessory Type | Cable Clamp |
Product Type | Accessory |
Standard Circular Connector CA CLP KIT SIZE 23 | Rapid Electronics |
Cpc Cable Clamp Kit, Size 23, Large, Uv |Amp Te Connectivity 182930-1 | Newark Electronics |
Size 23 Black Cable Clamp Unscreened Circular Connector | Future Electronics |
CABLE CLAMP, SIZE 23, 28.5MM, CPC | Farnell |
CPC cable clamp,Shell size 23B | RS |
CABLE CLAMP, SIZE 23 | element14 |
TE Connectivity Cap Size 23,Housing size 23 28.6 mm | Distrelec |
Cable hood and fastener | Transfer Multisort Elektronik |
CPC Cable Clamp Kit, Size 23, Large, UV Strain Relief Accessory Type: Cable Clamp Kit Primary Product Material: Thermoplastic Primary Product Color: Black Compatible With Connector Shell Size: 23 Cable Entry Diameter: 1.122 in Cable Clamp Kit Thermoplastic Black 23 | Cable Clamps & Cpc & Emea | Part Number: 182930-1 | Internal Number: 182930-1 | TE Connectivity | TE Store |
Black Thermoplastic Cable Clamp, 28.58mm Bundle Diameter | TE Connectivity 182930-1 | RS Americas |
Protective cover with strain relief for case sizes 11, 13, 17 and 23. Normal cable clamping range. | Conrad |
Connector Accessories Circular Plastic Connector Cable Clamp Thermoplastic Black Individual | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series |
RoHS: | Unknown |
Connector Shell Size | 23 |
---|---|
Cable Diameter Max | 28.58mm |
Strain Relief Material | Thermoplastic |
Product Range | CPC Series |
For Use With | CPC Series Circular Connectors |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 182930-1?
Additional datasheets, footprints and schematics for 182930-1 are listed on our Part Details page. You can also find images and similar parts to 182930-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182930-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182930-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182930-1 fall under?
The 182930-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.
Can I view similar or alternative parts?
You can view similar parts to 182930-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182930-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182930-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182930-1 have stock available?
Authorised distributors including TTI Europe, Boersig, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 182930-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182930-1 often in real-time on the comparison pages.
What if I can't find stock of 182930-1?
You can fill out our help required form which you can use to request a quote for 182930-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.