182928-1 Part Information

Details for 182928-1 by TE Connectivity

Connectors>Circular Connectors>Circular Connector Accessories>Unscreened Circular Connector Backshells & Clamps

Part Downloads

Part Specifications

Cable Clamp Color Black
Cable Clamp Material Thermoplastic
Body Style Straight
Cable Clamp Flammability Rating UL 94V-1
Cover Without
Accepts Cable Diameter (Max) 11.5mm, .453in
Screw & Hole Thread Size 5/8-24 UNEF-2B
Packaging Method Individual
Packaging Quantity 100
Accessory Type Cable Clamp
Product Type Accessory
Shell Size 11
RoHS Compliant ELV Compliant Not applicable for solder process capability
Status: Active
Aliases: AMPS-0-0182928-1, CA2625-000
Product Code: 4998
Global Product Line: 232
GPL Description: Industrial

Alternative Part Descriptions

  • CIRCULAR CABLE CLAMP, STRAIGHT, SZ 11, PLASTIC; Connector Shell Size:11; Cable Diameter Max:11.51mm; Strain Relief Material:Thermoplastic; Product Range:CPC Series; For Use With:CPC Circular Plastic Connectors RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 182928-1?

Additional datasheets, footprints and schematics for 182928-1 are listed in our Part Details tab. You can also find the 182928-1 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 182928-1 in the Pricing & Inventory tab next to part details. You can view 182928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 182928-1 fall under?

The 182928-1 is listed under Connectors > Circular Connectors > Circular Connector Accessories > Unscreened Circular Connector Backshells & Clamps.

Can I view similar or alternative parts?

You can view similar parts to 182928-1 when available in the Unscreened Circular Connector Backshells & Clamps range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 182928-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 182928-1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by TE Connectivity.

Which authorised distributors for 182928-1 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 182928-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 182928-1 often in real-time on the comparison pages.

What if I can't find stock of 182928-1?

You can fill out our help required form which you can use to request a quote for 182928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 182928-1

Loading...
Loading Results for 182928-1
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us