Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.99
|
563
in stock
|
Buy Now | |
TTI Europe
from US$2.22
|
3,900
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.84
|
2,953
in stock
|
Buy Now | |
Rapid Electronics
from US$4.43
|
2,094
in stock
|
Buy Now | |
Newark Electronics
from US$4.50
|
2,071
in stock
|
Buy Now | |
Chip One Stop
from US$2.86
|
1,982
in stock
|
Buy Now | |
Farnell
from US$4.92
|
1,600
in stock
|
Buy Now | |
Boersig
from US$3.07
|
1,148
in stock
|
Buy Now | |
Distrelec
from US$4.45
|
264
in stock
|
Buy Now | |
element14
from US$3.59
|
199
in stock
|
Buy Now | |
TE Store
from US$6.65
|
114
in stock
|
Buy Now | |
Future Electronics
from US$1.38
|
100
in stock
|
Buy Now | |
RS Americas
from US$4.03
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
750
in stock
|
Buy Now | |
Avnet America
from US$3.44
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Positions | 9 |
Number of Signal Positions | 9 |
Number of Power Positions | 0 |
Reverse Gender | Standard |
Contact Protection | With |
Operating Voltage | 600VAC, 600VDC |
Body Orientation | Straight |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Black |
Shell Size | 13 |
VDE Tested | No |
UL Rating | Recognized |
CSA Certified | Yes |
Mating Retention | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment Type | Keyed |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 25 |
Packaging Method | Bag |
Connector System | Wire-to-Wire |
Sealable | No |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Contact Type | Pin |
Product Type | Housing |
Shell Type | All Plastic |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
Shielded | No |
Socket | Transfer Multisort Elektronik |
TE Connectivity 182922-1 CPC 9-Pin Standard Pin Casing with Rectangular Flange | Rapid Electronics |
Circular Conn, Rcpt, 9Pos, Crimp | Newark Electronics |
CIRCULAR CONN, RCPT, 9POS, CRIMP | Farnell |
Housing,rcpt,series 1,shell size 13, 9W | RS |
TE Connectivity Receptacle, Plug, 9 Contacts, 600V | Distrelec |
RECEPTACLE, CPC, SIZE 13, 9WAY, PIN | element14 |
CPC SQ.FL.RCPT STD SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: No Housing 600 VDC Wire-to-Wire 9 | Cpc Emea | Part Number: 182922-1 | Internal Number: 182922-1 | TE Connectivity | TE Store |
9 Position Panel Mount Circular Connector Receptacle Housing | Future Electronics |
9 Pole Panel Mount Connector Socket, Male Contacts | TE Connectivity 182922-1 | RS Americas |
Conn CPC PIN 9 POS ST Panel Mount 9 Terminal 1 Port | Avnet Abacus |
Where can I find additional details, specifications and documents for a 182922-1?
Additional datasheets, footprints and schematics for 182922-1 are listed on our Part Details page. You can also find images and similar parts to 182922-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182922-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182922-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182922-1 fall under?
The 182922-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182922-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182922-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182922-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182922-1 have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics and Chip One Stop have stock available or on a lead time for 182922-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182922-1 often in real-time on the comparison pages.
What if I can't find stock of 182922-1?
You can fill out our help required form which you can use to request a quote for 182922-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.