Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.93
|
99
in stock
|
Buy Now | |
Boersig
from US$4.78
|
6,598
in stock
|
Buy Now | |
TTI Europe
from US$3.39
|
1,925
in stock
|
Buy Now | |
Rapid Electronics
from US$7.26
|
833
in stock
|
Buy Now | |
Chip One Stop
from US$4.74
|
607
in stock
|
Buy Now | |
Farnell
from US$7.28
|
490
in stock
|
Buy Now | |
Future Electronics
from US$2.82
|
400
in stock
|
Buy Now | |
TE Store
from US$10.50
|
88
in stock
|
Buy Now | |
RS Americas
from US$3.11
|
83
in stock
|
Buy Now | |
Distrelec
from US$6.13
|
74
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.22
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$6.22
|
59
in stock
|
Buy Now | |
element14
from US$7.55
|
22
in stock
|
Buy Now | |
Conrad
from US$12.04
|
14
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Compona
-
|
140
in stock
|
Buy Now | |
Avnet America
from US$5.37
|
-
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
Number of Power Positions | 0 |
---|---|
Number of Signal Positions | 37 |
Number of Positions | 37 |
Reverse Numbering | With |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VAC, 600VDC |
Housing Material | Thermoplastic |
Body Orientation | Straight |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Shell Size | 23 |
CSA Certified | Yes |
VDE Tested | No |
UL Rating | Recognized |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-3/8 - 18 UNEF-2A |
Panel Mount Feature | With |
Connector Mounting Type | Panel |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature Type | Flange with Mounting Holes |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Method | Bag |
Packaging Quantity | 25 |
Connector System | Wire-to-Wire |
Contact Type | Socket |
Shell Type | All Plastic |
Product Type | Housing |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Fluid Resistance | None |
Shielded | No |
TE Connectivity 182920-1 CPC 37-Pin Inverted Socket Casing Rectangular Flange | Rapid Electronics |
CIRCULAR CONN, RCPT, 37POS, CRIMP | Farnell |
CPC Series 1 Housing Receptacle 37 Position Size 23 Circular Plastic Connector | Future Electronics |
Panel mnt rcpt, size 23, 37 way, socket | RS |
CPC SQ FL. RCPT REV SEX Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 37 Sealable: No Housing 600 VDC Wire-to-Wire 37 | Cpc Emea | Part Number: 182920-1 | Internal Number: 182920-1 | TE Connectivity | TE Store |
Panel mnt rcpt, size 23, 37 way, socket | TE Connectivity 182920-1 | RS Americas |
TE Connectivity Female receptacle series CPC 37-pin, Socket, 37 Contacts, 600V | Distrelec |
Socket | Transfer Multisort Elektronik |
Circular Conn, Rcpt, 37Pos, Crimp | Newark Electronics |
HOUSING, 37WAY, STRAIGHT | element14 |
Circular connectors of the series CPC (Circular plastics Connector) are well-known in the entire industry and particularly used with rough environmental conditions. | Conrad |
Conn Housing RCP 37 POS Crimp ST | Avnet Abacus |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 37Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Connector Mounting | Panel Mount |
Connector Shell Size | 23 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Gender | Receptacle |
Insert Arrangement | 23-37 |
No. of Positions | 37Ways |
Where can I find additional details, specifications and documents for a 182920-1?
Additional datasheets, footprints and schematics for 182920-1 are listed on our Part Details page. You can also find images and similar parts to 182920-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 182920-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 182920-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 182920-1 fall under?
The 182920-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 182920-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 182920-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 182920-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 182920-1 have stock available?
Authorised distributors including Boersig, TTI Europe, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 182920-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 182920-1 often in real-time on the comparison pages.
What if I can't find stock of 182920-1?
You can fill out our help required form which you can use to request a quote for 182920-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.